Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 30-22AWG D-Sub Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Blue |
Crimp Tool Type:Hand | element14 |
TOOLS, CRIMP, HAND, CRIMP TOOL, HIGH DEN | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 30-22AWG D-Sub Contacts |
RoHS Compliant | NA |
Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a CTT8424-01?
Additional datasheets, footprints and schematics for CTT8424-01 are listed on our Part Details page. You can also find images and similar parts to CTT8424-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTT8424-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTT8424-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTT8424-01 fall under?
The CTT8424-01 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to CTT8424-01 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTT8424-01 you can contact the distributor directly for product support, shipping queries etc.
Is the CTT8424-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTT8424-01 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for CTT8424-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTT8424-01 often in real-time on the comparison pages.
What if I can't find stock of CTT8424-01?
You can fill out our help required form which you can use to request a quote for CTT8424-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.