Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Operating System Software | Windows XP |
---|---|
Processor Type | Intel Pentium M |
RAM Memory Size | 1GB |
Hard Drive Capacity | 160GB |
Expansion Slots | 1 x PCMCIA |
RoHS Compliant | No |
Touch Panel Computer | Newark Electronics |
Where can I find additional details, specifications and documents for a C-TPC1570-160G-XP?
Additional datasheets, footprints and schematics for C-TPC1570-160G-XP are listed on our Part Details page. You can also find images and similar parts to C-TPC1570-160G-XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-TPC1570-160G-XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-TPC1570-160G-XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-TPC1570-160G-XP fall under?
The C-TPC1570-160G-XP is listed under Office, Computer & Networking Products > Computer Products > Computers > Desktop.
Can I view similar or alternative parts?
You can view similar parts to C-TPC1570-160G-XP when available in the Desktop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-TPC1570-160G-XP you can contact the distributor directly for product support, shipping queries etc.
Is the C-TPC1570-160G-XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-TPC1570-160G-XP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C-TPC1570-160G-XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-TPC1570-160G-XP often in real-time on the comparison pages.
What if I can't find stock of C-TPC1570-160G-XP?
You can fill out our help required form which you can use to request a quote for C-TPC1570-160G-XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.