Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,077.15
Meter Display Type | LED |
---|---|
External Height | 120mm |
External Width | 65mm |
External Depth | 23mm |
No. of Batteries | 1 |
RoHS Compliant | Yes |
Esd Pro Event Detector, Led | Newark Electronics |
ESD TESTER, ESD EVENT INDICATOR | element14 |
ESD PRO ESD EVENT INDICATOR | RS |
ESD Event Indicator | Future Electronics |
ESD PRO ESD EVENT INDICATOR | SCS CTM082 | RS Americas |
Where can I find additional details, specifications and documents for a CTM082?
Additional datasheets, footprints and schematics for CTM082 are listed on our Part Details page. You can also find images and similar parts to CTM082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTM082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTM082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTM082 fall under?
The CTM082 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to CTM082 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTM082 you can contact the distributor directly for product support, shipping queries etc.
Is the CTM082 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTM082 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for CTM082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTM082 often in real-time on the comparison pages.
What if I can't find stock of CTM082?
You can fill out our help required form which you can use to request a quote for CTM082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.