Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | EVC Plug |
---|---|
Connector Type B | EVC Plug |
Cable Length - Imperial | 25ft |
Cable Length - Metric | 7.6m |
Jacket Color | Grey |
Product Range | - |
Video Cable, Evc Plug To Plug, 7.6M, Grey | Newark Electronics |
EVC CableMale / Male25.0 ft- | L-com CTLEVCMM-25 | RS Americas |
VIDEO CABLE, EVC PLUG TO PLUG, 7.6M, GREY | element14 |
Where can I find additional details, specifications and documents for a CTLEVCMM-25?
Additional datasheets, footprints and schematics for CTLEVCMM-25 are listed on our Part Details page. You can also find images and similar parts to CTLEVCMM-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTLEVCMM-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTLEVCMM-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTLEVCMM-25 fall under?
The CTLEVCMM-25 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to CTLEVCMM-25 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTLEVCMM-25 you can contact the distributor directly for product support, shipping queries etc.
Is the CTLEVCMM-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTLEVCMM-25 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CTLEVCMM-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTLEVCMM-25 often in real-time on the comparison pages.
What if I can't find stock of CTLEVCMM-25?
You can fill out our help required form which you can use to request a quote for CTLEVCMM-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.