Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DVI-D Single Link Plug |
---|---|
Connector Type B | DVI-D Single Link Plug |
Cable Length - Imperial | 15ft |
Cable Length - Metric | 4.57m |
Jacket Color | Grey |
Product Range | - |
Audio/Video Cable, Dvi-D Plug, 15 , Gry | Newark Electronics |
DVI-D Single Link, Male/Male w/Ferrite, 15ft, Fully Molded, DVI Premium Series | L-com CTLDVIMM-15 | RS Americas |
USB CABLE, DVI-D PL-PL, 4.57M | element14 |
Where can I find additional details, specifications and documents for a CTLDVIMM-15?
Additional datasheets, footprints and schematics for CTLDVIMM-15 are listed on our Part Details page. You can also find images and similar parts to CTLDVIMM-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTLDVIMM-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTLDVIMM-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTLDVIMM-15 fall under?
The CTLDVIMM-15 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to CTLDVIMM-15 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTLDVIMM-15 you can contact the distributor directly for product support, shipping queries etc.
Is the CTLDVIMM-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTLDVIMM-15 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CTLDVIMM-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTLDVIMM-15 often in real-time on the comparison pages.
What if I can't find stock of CTLDVIMM-15?
You can fill out our help required form which you can use to request a quote for CTLDVIMM-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.