Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DVI-D Dual Link Plug |
---|---|
Connector Type B | DVI-D Dual Link Plug |
Cable Length - Imperial | 5ft |
Cable Length - Metric | 1.52m |
Jacket Color | Grey |
Product Range | - |
Audio/Video Cable, Dvi-D Plug, 5 , Gry | Newark Electronics |
DVI-D Dual Link DVI Cable Male to Male w/Ferrites, 5ft, DVI Premium Series | L-com CTLDVI-DL-MM-5 | RS Americas |
AUDIO/VIDEO CABLE, DVI-D PLUG, 5 , GRY | element14 |
Where can I find additional details, specifications and documents for a CTLDVI-DL-MM-5?
Additional datasheets, footprints and schematics for CTLDVI-DL-MM-5 are listed on our Part Details page. You can also find images and similar parts to CTLDVI-DL-MM-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTLDVI-DL-MM-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTLDVI-DL-MM-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTLDVI-DL-MM-5 fall under?
The CTLDVI-DL-MM-5 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to CTLDVI-DL-MM-5 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTLDVI-DL-MM-5 you can contact the distributor directly for product support, shipping queries etc.
Is the CTLDVI-DL-MM-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTLDVI-DL-MM-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CTLDVI-DL-MM-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTLDVI-DL-MM-5 often in real-time on the comparison pages.
What if I can't find stock of CTLDVI-DL-MM-5?
You can fill out our help required form which you can use to request a quote for CTLDVI-DL-MM-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.