Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Test Probe Functions | Electromagnetic Field |
---|---|
For Use With | Multimeters, Oscilloscopes, Spectrum Analysers |
Probe Frequency Range | 1 MHz to 2 GHz |
RoHS Compliant | Yes |
Test, Electromagnetic Field | Newark Electronics |
Where can I find additional details, specifications and documents for a CTK015?
Additional datasheets, footprints and schematics for CTK015 are listed on our Part Details page. You can also find images and similar parts to CTK015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTK015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTK015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTK015 fall under?
The CTK015 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CTK015 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTK015 you can contact the distributor directly for product support, shipping queries etc.
Is the CTK015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTK015 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CTK015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTK015 often in real-time on the comparison pages.
What if I can't find stock of CTK015?
You can fill out our help required form which you can use to request a quote for CTK015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.