CTHS15CIC05ALARM Sensors & Transducers by Visual Communications Company

CAP-TOUCH SENSOR DISPLAY ALARM 5.5V

Status: Unknown
Series: CTH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Farnell
Farnell
from US$5.52
55
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.27
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.54
55
in stock
Buy Now
Logo for element14
element14
from US$4.72
55
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$7.02
-
Buy Now

Specifications

Sensing Range Max 0mm
Thread Size - Metric -
Sensor Output -
Supply Voltage DC Min 2V
Supply Voltage DC Max 5.5V
Product Range CTH Series

Alternative Descriptions

Cap-Touch Sensor Display, Alarm, 5.5V | Newark Electronics
CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V | element14
Switch, Touch Sensor, Capacitive, Alarm Icon, 11 x 15 x 15mm, Pure Green | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CTHS15CIC05ALARM?

Additional datasheets, footprints and schematics for CTHS15CIC05ALARM are listed on our Part Details page. You can also find images and similar parts to CTHS15CIC05ALARM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CTHS15CIC05ALARM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTHS15CIC05ALARM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CTHS15CIC05ALARM fall under?

The CTHS15CIC05ALARM is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to CTHS15CIC05ALARM when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CTHS15CIC05ALARM you can contact the distributor directly for product support, shipping queries etc.

Is the CTHS15CIC05ALARM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CTHS15CIC05ALARM have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for CTHS15CIC05ALARM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CTHS15CIC05ALARM often in real-time on the comparison pages.

What if I can't find stock of CTHS15CIC05ALARM?

You can fill out our help required form which you can use to request a quote for CTHS15CIC05ALARM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay