Status: | Unknown |
---|---|
Series: | CTH Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.84
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
81
in stock
|
Buy Now | |
element14
from US$4.45
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$4.92
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$5.07
|
75
in stock
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
Carlton-Bates
from US$6.49
|
-
|
Buy Now |
Sensing Range Max | 0mm |
---|---|
Thread Size - Metric | - |
Sensor Output | - |
Supply Voltage DC Min | 2V |
Supply Voltage DC Max | 5.5V |
Product Range | CTH Series |
Cap-Touch Sensor Display, Alarm, 5.5V | Newark Electronics |
CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V | element14 |
SWITCH PUSH CAPACITIVE ILLUM SQ | Rapid Electronics |
Switch, Touch Sensor, Capacitive, Alarm Icon, 11x 15 x 15mm, Super Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a CTHS15CIC01ALARM?
Additional datasheets, footprints and schematics for CTHS15CIC01ALARM are listed on our Part Details page. You can also find images and similar parts to CTHS15CIC01ALARM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTHS15CIC01ALARM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTHS15CIC01ALARM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTHS15CIC01ALARM fall under?
The CTHS15CIC01ALARM is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CTHS15CIC01ALARM when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTHS15CIC01ALARM you can contact the distributor directly for product support, shipping queries etc.
Is the CTHS15CIC01ALARM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTHS15CIC01ALARM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for CTHS15CIC01ALARM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTHS15CIC01ALARM often in real-time on the comparison pages.
What if I can't find stock of CTHS15CIC01ALARM?
You can fill out our help required form which you can use to request a quote for CTHS15CIC01ALARM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.