Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.74
|
No stock
|
Buy Now |
Power Rating | 20VA |
---|---|
Secondary Voltages | 2 x 20V |
Current Rating | 500mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
Input Voltage | 230V |
Output Voltage | 20V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 500mA |
Transformer Type | Isolation |
Where can I find additional details, specifications and documents for a CTFCS20-20?
Additional datasheets, footprints and schematics for CTFCS20-20 are listed on our Part Details page. You can also find images and similar parts to CTFCS20-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTFCS20-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTFCS20-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTFCS20-20 fall under?
The CTFCS20-20 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to CTFCS20-20 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTFCS20-20 you can contact the distributor directly for product support, shipping queries etc.
Is the CTFCS20-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTFCS20-20 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CTFCS20-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTFCS20-20 often in real-time on the comparison pages.
What if I can't find stock of CTFCS20-20?
You can fill out our help required form which you can use to request a quote for CTFCS20-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.