CTFCS20-12 Transformers by Pro Power

TRANSFORMER 2 X 12V 20VA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.90

Distributor Stock
Logo for Farnell
Farnell
from US$14.74
No stock
Buy Now
Logo for element14
element14
from US$11.90
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Power Rating 20VA
Secondary Voltages 2 x 12V
Current Rating -
Isolation Transformer Primary Voltages 1 x 230V
Plug Type -
Product Range -
Primary Voltages 1 x 230V
Transformer Type Isolation

Alternative Descriptions

Isolation Transformer, 20 Va, 1 X 230V, 2 X 12V Rohs Compliant: Yes |Pro Power CTFCS20-12 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CTFCS20-12?

Additional datasheets, footprints and schematics for CTFCS20-12 are listed on our Part Details page. You can also find images and similar parts to CTFCS20-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CTFCS20-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTFCS20-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CTFCS20-12 fall under?

The CTFCS20-12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to CTFCS20-12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CTFCS20-12 you can contact the distributor directly for product support, shipping queries etc.

Is the CTFCS20-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CTFCS20-12 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CTFCS20-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CTFCS20-12 often in real-time on the comparison pages.

What if I can't find stock of CTFCS20-12?

You can fill out our help required form which you can use to request a quote for CTFCS20-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay