Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 150VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 6.25A |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
Input Voltage | 230V |
Output Voltage | 12V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 6.25A |
Transformer Type | Isolation |
Where can I find additional details, specifications and documents for a CTFCS150-12U?
Additional datasheets, footprints and schematics for CTFCS150-12U are listed on our Part Details page. You can also find images and similar parts to CTFCS150-12U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTFCS150-12U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTFCS150-12U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTFCS150-12U fall under?
The CTFCS150-12U is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to CTFCS150-12U when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTFCS150-12U you can contact the distributor directly for product support, shipping queries etc.
Is the CTFCS150-12U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTFCS150-12U have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CTFCS150-12U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTFCS150-12U often in real-time on the comparison pages.
What if I can't find stock of CTFCS150-12U?
You can fill out our help required form which you can use to request a quote for CTFCS150-12U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.