Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 12VA |
---|---|
Secondary Voltages | 2 x 6V |
Current Rating | 1A |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
Input Voltage | 230V |
Output Voltage | 6V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 1A |
Transformer Type | Isolation |
Isolation Transformer, 12 Va, 1 X 230V, 2 X 6V, 1 A Rohs Compliant: Yes |Pro Power CTFCS12-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a CTFCS12-6?
Additional datasheets, footprints and schematics for CTFCS12-6 are listed on our Part Details page. You can also find images and similar parts to CTFCS12-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTFCS12-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTFCS12-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTFCS12-6 fall under?
The CTFCS12-6 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to CTFCS12-6 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTFCS12-6 you can contact the distributor directly for product support, shipping queries etc.
Is the CTFCS12-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTFCS12-6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CTFCS12-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTFCS12-6 often in real-time on the comparison pages.
What if I can't find stock of CTFCS12-6?
You can fill out our help required form which you can use to request a quote for CTFCS12-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.