Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 12VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 667mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
Input Voltage | 115V |
Output Voltage | 9V |
Primary Voltages | 2 x 115V |
Secondary Current Nom | 667mA |
Transformer Type | Isolation |
Isolation Transformer, 12 Va, 2 X 115V, 2 X 9V, 667 Ma Rohs Compliant: Yes |Pro Power CTFC12-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a CTFC12-9?
Additional datasheets, footprints and schematics for CTFC12-9 are listed on our Part Details page. You can also find images and similar parts to CTFC12-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTFC12-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTFC12-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTFC12-9 fall under?
The CTFC12-9 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to CTFC12-9 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTFC12-9 you can contact the distributor directly for product support, shipping queries etc.
Is the CTFC12-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTFC12-9 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CTFC12-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTFC12-9 often in real-time on the comparison pages.
What if I can't find stock of CTFC12-9?
You can fill out our help required form which you can use to request a quote for CTFC12-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.