Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.87
|
No stock
|
Buy Now |
Power Rating | 100VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 5.56A |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
Input Voltage | 115V |
Output Voltage | 9V |
Primary Voltages | 2 x 115V |
Secondary Current Nom | 5.56A |
Transformer Type | Isolation |
Where can I find additional details, specifications and documents for a CTFC100-9U?
Additional datasheets, footprints and schematics for CTFC100-9U are listed on our Part Details page. You can also find images and similar parts to CTFC100-9U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTFC100-9U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTFC100-9U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTFC100-9U fall under?
The CTFC100-9U is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to CTFC100-9U when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTFC100-9U you can contact the distributor directly for product support, shipping queries etc.
Is the CTFC100-9U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTFC100-9U have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CTFC100-9U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTFC100-9U often in real-time on the comparison pages.
What if I can't find stock of CTFC100-9U?
You can fill out our help required form which you can use to request a quote for CTFC100-9U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.