Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$31.51
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.58
|
10
in stock
|
Buy Now | |
RS Americas
from US$62.64
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$28.82
|
2
in stock
|
Buy Now | |
element14
from US$14.11
|
2
in stock
|
Buy Now | |
Farnell
from US$28.56
|
2
in stock
|
Buy Now |
CURRENT TRANSFORMER 50 | 5A |
---|
Carlo Gavazzi Current Converter 50/5A CTD-1X | Distrelec |
Current transformer | Transfer Multisort Elektronik |
Current Transformer, 5A, 48 To 62Hz Rohs Compliant: Yes |Carlo Gavazzi CTD1X505AXXX | Newark Electronics |
CURRENT TRANSFORMER, 5A, 48 TO 62HZ | element14 |
Where can I find additional details, specifications and documents for a CTD1X505AXXX?
Additional datasheets, footprints and schematics for CTD1X505AXXX are listed on our Part Details page. You can also find images and similar parts to CTD1X505AXXX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTD1X505AXXX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTD1X505AXXX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTD1X505AXXX fall under?
The CTD1X505AXXX is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to CTD1X505AXXX when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTD1X505AXXX you can contact the distributor directly for product support, shipping queries etc.
Is the CTD1X505AXXX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTD1X505AXXX have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for CTD1X505AXXX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTD1X505AXXX often in real-time on the comparison pages.
What if I can't find stock of CTD1X505AXXX?
You can fill out our help required form which you can use to request a quote for CTD1X505AXXX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.