Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$457.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$457.85
|
No stock
|
Buy Now |
High Range Min | 1V |
---|---|
High Range Max | 5V |
Meter Display Type | LED |
External Height | 57mm |
External Width | 81mm |
External Depth | 33mm |
Weight | 130g |
RoHS Compliant | Yes |
Ws Aware Monitor, 4.2Ma Out | Newark Electronics |
Where can I find additional details, specifications and documents for a CTC062-3-WW?
Additional datasheets, footprints and schematics for CTC062-3-WW are listed on our Part Details page. You can also find images and similar parts to CTC062-3-WW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTC062-3-WW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTC062-3-WW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTC062-3-WW fall under?
The CTC062-3-WW is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to CTC062-3-WW when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTC062-3-WW you can contact the distributor directly for product support, shipping queries etc.
Is the CTC062-3-WW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTC062-3-WW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CTC062-3-WW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTC062-3-WW often in real-time on the comparison pages.
What if I can't find stock of CTC062-3-WW?
You can fill out our help required form which you can use to request a quote for CTC062-3-WW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.