Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.19
Termination | Crimp |
---|---|
Terminal Type | Wire Tap Splice |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Terminal, Tap, Crimp, Orange, Pk50 | Newark Electronics |
Splice Terminal (1/0)-2AWG 46.2mm | Avnet America |
C-Type copper thin wall compression tap, type CTAPF, 1/0 AWG - #12 AWG. | Panduit CTAPF1/0-12-L | RS Americas |
TERMINAL, TAP, CRIMP, ORANGE, PK50 | element14 |
Tap, Compression | Carlton-Bates |
Terminals Copper Comp CTAP's Thin Wall #2 | Sager |
Where can I find additional details, specifications and documents for a CTAPF1/0-12-L?
Additional datasheets, footprints and schematics for CTAPF1/0-12-L are listed on our Part Details page. You can also find images and similar parts to CTAPF1/0-12-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTAPF1/0-12-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTAPF1/0-12-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTAPF1/0-12-L fall under?
The CTAPF1/0-12-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to CTAPF1/0-12-L when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTAPF1/0-12-L you can contact the distributor directly for product support, shipping queries etc.
Is the CTAPF1/0-12-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTAPF1/0-12-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for CTAPF1/0-12-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTAPF1/0-12-L often in real-time on the comparison pages.
What if I can't find stock of CTAPF1/0-12-L?
You can fill out our help required form which you can use to request a quote for CTAPF1/0-12-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.