Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 6 SMB/BNC cable, BNC to male N Adapter, BNC to Banana Plug Adapter |
---|---|
Lead Length | 1.8m |
Test Connector Type A | BNC Plug |
Test Connector Type B | SMB Plug |
RoHS Compliant | Yes |
Test Lead, 1.8M | Newark Electronics |
Where can I find additional details, specifications and documents for a CTA101?
Additional datasheets, footprints and schematics for CTA101 are listed on our Part Details page. You can also find images and similar parts to CTA101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTA101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTA101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTA101 fall under?
The CTA101 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead / Probe Kits.
Can I view similar or alternative parts?
You can view similar parts to CTA101 when available in the Test Lead / Probe Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTA101 you can contact the distributor directly for product support, shipping queries etc.
Is the CTA101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTA101 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CTA101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTA101 often in real-time on the comparison pages.
What if I can't find stock of CTA101?
You can fill out our help required form which you can use to request a quote for CTA101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.