Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$88.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$88.70
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Timer Functions | Multifunction |
Time Min | 0.01s |
Time Max | 9999h |
No. of Timing Ranges | 6Ranges |
No. of Digits | 4 |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 270VAC |
Current Rating Nom | 5A |
Connection / Termination | Plug-In |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
External Depth | 94mm |
External Length / Height | 48mm |
External Width | 48mm |
Operating Temperature Min | 0°C |
Where can I find additional details, specifications and documents for a CT500MH?
Additional datasheets, footprints and schematics for CT500MH are listed on our Part Details page. You can also find images and similar parts to CT500MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT500MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT500MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT500MH fall under?
The CT500MH is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to CT500MH when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT500MH you can contact the distributor directly for product support, shipping queries etc.
Is the CT500MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT500MH have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CT500MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT500MH often in real-time on the comparison pages.
What if I can't find stock of CT500MH?
You can fill out our help required form which you can use to request a quote for CT500MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.