Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | High-Voltage Differential Probe |
---|---|
Bandwidth | 35MHz |
Input Voltage Max | 800V |
Test Probe Attenuation | 10 |
For Use With | Oscilloscopes |
Product Range | - |
Differential Probe, 10:1/100:1, 35Mhz | Newark Electronics |
DIFFERENTIAL PROBE, 10:1/100:1, 35MHZ | element14 |
DIFFERENTIAL PROBE, 10: 1/100: 1, 35MHZ | Farnell |
Where can I find additional details, specifications and documents for a CT4068-NA?
Additional datasheets, footprints and schematics for CT4068-NA are listed on our Part Details page. You can also find images and similar parts to CT4068-NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT4068-NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT4068-NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT4068-NA fall under?
The CT4068-NA is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to CT4068-NA when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT4068-NA you can contact the distributor directly for product support, shipping queries etc.
Is the CT4068-NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT4068-NA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CT4068-NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT4068-NA often in real-time on the comparison pages.
What if I can't find stock of CT4068-NA?
You can fill out our help required form which you can use to request a quote for CT4068-NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.