Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | High-Voltage Divider |
---|---|
Bandwidth | 120MHz |
Input Voltage Max | 10kV |
Test Probe Attenuation | 100 |
For Use With | Oscilloscopes |
Product Range | - |
High-Volt Divider Probe, 100:1, 120Mhz | Newark Electronics |
HIGH-VOLT DIVIDER PROBE, 100:1, 120MHZ | element14 |
Where can I find additional details, specifications and documents for a CT4025?
Additional datasheets, footprints and schematics for CT4025 are listed on our Part Details page. You can also find images and similar parts to CT4025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT4025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT4025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT4025 fall under?
The CT4025 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to CT4025 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT4025 you can contact the distributor directly for product support, shipping queries etc.
Is the CT4025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT4025 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CT4025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT4025 often in real-time on the comparison pages.
What if I can't find stock of CT4025?
You can fill out our help required form which you can use to request a quote for CT4025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.