Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | High-Voltage Divider |
---|---|
Bandwidth | 40MHz |
Input Voltage Max | 8kV |
Test Probe Attenuation | 1000 |
For Use With | Oscilloscopes |
Product Range | - |
Probe: for oscilloscope | Transfer Multisort Elektronik |
High-Volt Divider Probe, 1000:1, 40Mhz | Newark Electronics |
HIGH-VOLT DIVIDER PROBE, 1000: 1, 40MHZ | Farnell |
Where can I find additional details, specifications and documents for a CT4024?
Additional datasheets, footprints and schematics for CT4024 are listed on our Part Details page. You can also find images and similar parts to CT4024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT4024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT4024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT4024 fall under?
The CT4024 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to CT4024 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT4024 you can contact the distributor directly for product support, shipping queries etc.
Is the CT4024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT4024 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for CT4024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT4024 often in real-time on the comparison pages.
What if I can't find stock of CT4024?
You can fill out our help required form which you can use to request a quote for CT4024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.