Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | High-Voltage Differential Probe |
---|---|
Bandwidth | 100MHz |
Input Voltage Max | 1.4kV |
Test Probe Attenuation | 100 |
For Use With | Oscilloscopes |
Product Range | - |
Differential Probe, 100:1/1000:1, 100Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a CT3687?
Additional datasheets, footprints and schematics for CT3687 are listed on our Part Details page. You can also find images and similar parts to CT3687 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT3687 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT3687 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT3687 fall under?
The CT3687 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to CT3687 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT3687 you can contact the distributor directly for product support, shipping queries etc.
Is the CT3687 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT3687 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for CT3687.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT3687 often in real-time on the comparison pages.
What if I can't find stock of CT3687?
You can fill out our help required form which you can use to request a quote for CT3687 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.