Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 350MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | Oscilloscopes |
Product Range | - |
Passive Probe, 350Mhz, Oscilloscope | Newark Electronics |
PASSIVE PROBE, 350MHZ, OSCILLOSCOPE | element14 |
Probe: for oscilloscope | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CT3133RA?
Additional datasheets, footprints and schematics for CT3133RA are listed on our Part Details page. You can also find images and similar parts to CT3133RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT3133RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT3133RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT3133RA fall under?
The CT3133RA is listed under Cal Test Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CT3133RA when available in the Cal Test Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT3133RA you can contact the distributor directly for product support, shipping queries etc.
Is the CT3133RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT3133RA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for CT3133RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT3133RA often in real-time on the comparison pages.
What if I can't find stock of CT3133RA?
You can fill out our help required form which you can use to request a quote for CT3133RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.