Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 36A |
Voltage Rating | 1.2kV |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Red |
Contact Material | Brass |
Binding Post, 36A, Panel, Red | Newark Electronics |
52AC2163 | element14 |
BINDING POST, 36A, PANEL, RED | Farnell |
Where can I find additional details, specifications and documents for a CT2232-2?
Additional datasheets, footprints and schematics for CT2232-2 are listed on our Part Details page. You can also find images and similar parts to CT2232-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT2232-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT2232-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT2232-2 fall under?
The CT2232-2 is listed under Cal Test Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CT2232-2 when available in the Cal Test Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT2232-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CT2232-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT2232-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CT2232-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT2232-2 often in real-time on the comparison pages.
What if I can't find stock of CT2232-2?
You can fill out our help required form which you can use to request a quote for CT2232-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.