Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$42.38
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$40.69
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.61
|
2
in stock
|
Buy Now | |
Distrelec
from US$35.29
|
1
in stock
|
Buy Now | |
RS Americas
from US$40.69
|
-
|
Buy Now | |
element14
from US$34.73
|
-
|
Buy Now | |
Sager
from US$89.30
|
-
|
Buy Now |
Tester Type | Network Cable Tester |
---|---|
Resistance | - |
External Height | 90mm |
External Width | 57mm |
External Depth | 29mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Extech CT20 Cable Tester | Rapid Electronics |
Continuity Tester Pro | Newark Electronics |
Tester: wire continuity | Transfer Multisort Elektronik |
Extech Instruments Continuity Tester, Visual, 50mA, 2kOhm | Distrelec |
CONTINUITY TESTER PRO, WIRE & CABLE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a CT20?
Additional datasheets, footprints and schematics for CT20 are listed on our Part Details page. You can also find images and similar parts to CT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT20 fall under?
The CT20 is listed under Test Equipment > Testers Detectors & Calibration > Cable & Lead Testers.
Can I view similar or alternative parts?
You can view similar parts to CT20 when available in the Cable & Lead Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT20 you can contact the distributor directly for product support, shipping queries etc.
Is the CT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT20 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Transfer Multisort Elektronik, Distrelec and RS Americas have stock available or on a lead time for CT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT20 often in real-time on the comparison pages.
What if I can't find stock of CT20?
You can fill out our help required form which you can use to request a quote for CT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.