Status: | Unknown |
---|---|
Series: | 16 Series |
RoHS: | Unknown |
Input Current | 20A |
---|---|
Turns Ratio | 4 |
Frequency Min | - |
Frequency Max | - |
Transformer Mounting | Chassis |
Product Range | 16 Series |
SVHC | No SVHC (27-Jun-2018) |
Class | 1 |
Current Range AC | 20A |
External Depth | 43mm |
External Length / Height | 85mm |
External Width | 60mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Power Rating | 2.5VA |
Primary Current | 20A |
Secondary Current Nom | 5A |
Transformer Type | Current |
Current Transformer, 4:1, 20 A, Chassis Rohs Compliant: Yes |Hobut CT160-5-H7 | Newark Electronics |
TRANSFORMER, CURRENT, 20/5 RATIO | element14 |
Where can I find additional details, specifications and documents for a CT160-5-H7?
Additional datasheets, footprints and schematics for CT160-5-H7 are listed on our Part Details page. You can also find images and similar parts to CT160-5-H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT160-5-H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT160-5-H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT160-5-H7 fall under?
The CT160-5-H7 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT160-5-H7 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT160-5-H7 you can contact the distributor directly for product support, shipping queries etc.
Is the CT160-5-H7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT160-5-H7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CT160-5-H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT160-5-H7 often in real-time on the comparison pages.
What if I can't find stock of CT160-5-H7?
You can fill out our help required form which you can use to request a quote for CT160-5-H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.