Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Current | 20A |
---|---|
Turns Ratio | - |
Frequency Min | 45Hz |
Frequency Max | 65Hz |
Transformer Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current Transducer 20A AC 5/10V DC out | RS |
Current Sensor, 20A, Voltage | Newark Electronics |
CURRENT SENSOR, 20A, VOLTAGE | element14 |
Where can I find additional details, specifications and documents for a CT132TRAN20A-5/10V?
Additional datasheets, footprints and schematics for CT132TRAN20A-5/10V are listed on our Part Details page. You can also find images and similar parts to CT132TRAN20A-5/10V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT132TRAN20A-5/10V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT132TRAN20A-5/10V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT132TRAN20A-5/10V fall under?
The CT132TRAN20A-5/10V is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT132TRAN20A-5/10V when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT132TRAN20A-5/10V you can contact the distributor directly for product support, shipping queries etc.
Is the CT132TRAN20A-5/10V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT132TRAN20A-5/10V have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CT132TRAN20A-5/10V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT132TRAN20A-5/10V often in real-time on the comparison pages.
What if I can't find stock of CT132TRAN20A-5/10V?
You can fill out our help required form which you can use to request a quote for CT132TRAN20A-5/10V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.