Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Current | 150A |
---|---|
Turns Ratio | - |
Frequency Min | 45Hz |
Frequency Max | 65Hz |
Transformer Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current Transducer 150A input 4-20mA out | RS |
Current Sensor, 150A, Current | Newark Electronics |
CURRENT SENSOR, 150A, CURRENT | element14 |
Where can I find additional details, specifications and documents for a CT132TRAN150A-4/20MA?
Additional datasheets, footprints and schematics for CT132TRAN150A-4/20MA are listed on our Part Details page. You can also find images and similar parts to CT132TRAN150A-4/20MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT132TRAN150A-4/20MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT132TRAN150A-4/20MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT132TRAN150A-4/20MA fall under?
The CT132TRAN150A-4/20MA is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT132TRAN150A-4/20MA when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT132TRAN150A-4/20MA you can contact the distributor directly for product support, shipping queries etc.
Is the CT132TRAN150A-4/20MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT132TRAN150A-4/20MA have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CT132TRAN150A-4/20MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT132TRAN150A-4/20MA often in real-time on the comparison pages.
What if I can't find stock of CT132TRAN150A-4/20MA?
You can fill out our help required form which you can use to request a quote for CT132TRAN150A-4/20MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.