Status: | Unknown |
---|---|
Series: | CT10 Series |
RoHS: | Unknown |
Product Range | CT10 Series |
---|---|
Contact Configuration | SPST-NO |
Switch Mounting | - |
Contact Current Max | 500mA |
Switching Voltage Max | 200VDC |
Switching Power Max | 10W |
Contact Resistance Max | 0.2ohm |
REED SWITCH 0,5A AT1540 1NO | Rutronik |
Switch, Reed, Spst-No, 500Ma, 200Vdc | Newark Electronics |
SWITCH, REED, SPST-NO, 500mA, 200VDC | element14 |
Where can I find additional details, specifications and documents for a CT10-1540-A2?
Additional datasheets, footprints and schematics for CT10-1540-A2 are listed on our Part Details page. You can also find images and similar parts to CT10-1540-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT10-1540-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT10-1540-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT10-1540-A2 fall under?
The CT10-1540-A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CT10-1540-A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT10-1540-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the CT10-1540-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT10-1540-A2 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CT10-1540-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT10-1540-A2 often in real-time on the comparison pages.
What if I can't find stock of CT10-1540-A2?
You can fill out our help required form which you can use to request a quote for CT10-1540-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.