Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Unknown |
Input Current | - |
---|---|
Turns Ratio | 20.83403 |
Frequency Min | 50Hz |
Frequency Max | 60Hz |
Transformer Mounting | Through Hole |
Product Range | CT Series |
SVHC | No SVHC (15-Jan-2018) |
Current Transformer Low 20Aac | KEMET CT-07-50 | RS Americas |
Current Transformer, 500:1, Through Hole | Newark Electronics |
CURRENT TRANSFORMER, 500:1, THROUGH HOLE | element14 |
CURRENT SENSOR | TTI Europe |
CURRENT TRANSFORMER, 500: 1, THROUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a CT-07-50?
Additional datasheets, footprints and schematics for CT-07-50 are listed on our Part Details page. You can also find images and similar parts to CT-07-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-07-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-07-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-07-50 fall under?
The CT-07-50 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT-07-50 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-07-50 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-07-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT-07-50 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for CT-07-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-07-50 often in real-time on the comparison pages.
What if I can't find stock of CT-07-50?
You can fill out our help required form which you can use to request a quote for CT-07-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.