Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Unknown |
DC Resistance | - |
---|---|
Inductance | - |
ET Constant | - |
Primary Current | - |
Transformer Mounting | Through Hole |
Product Range | CT Series |
SVHC | No SVHC (27-Jun-2018) |
Current Sensing Transformer, 750Ct,th | Newark Electronics |
CURRENT SENSING TRANSFORMER, 750CT,TH | element14 |
CURRENT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a CT-06-75?
Additional datasheets, footprints and schematics for CT-06-75 are listed on our Part Details page. You can also find images and similar parts to CT-06-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-06-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-06-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-06-75 fall under?
The CT-06-75 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CT-06-75 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-06-75 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-06-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT-06-75 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for CT-06-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-06-75 often in real-time on the comparison pages.
What if I can't find stock of CT-06-75?
You can fill out our help required form which you can use to request a quote for CT-06-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.