Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Mounting | SMD |
Contact Current Max | 500mA |
Switching Voltage Max | 140VDC |
Switching Power Max | 5W |
Contact Resistance Max | 0.16ohm |
Operate AT Min | 30AT |
Operate AT Max | 50AT |
SVHC | No SVHC (15-Jan-2019) |
Operation Ampere Turns Range | 15AT to 50AT |
SMT REED Switch 1No AT 30-50 | Rutronik |
Reed Switch, Spst, 0.5A, 140Vdc, Smd | Newark Electronics |
Switch, Reed 5W SPST SMD | element14 |
SWITCH, SPST, 0.5A, 100VAC, 5W, SMD | Farnell |
Where can I find additional details, specifications and documents for a CT05-3050-G1?
Additional datasheets, footprints and schematics for CT05-3050-G1 are listed on our Part Details page. You can also find images and similar parts to CT05-3050-G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT05-3050-G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT05-3050-G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT05-3050-G1 fall under?
The CT05-3050-G1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CT05-3050-G1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT05-3050-G1 you can contact the distributor directly for product support, shipping queries etc.
Is the CT05-3050-G1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT05-3050-G1 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CT05-3050-G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT05-3050-G1 often in real-time on the comparison pages.
What if I can't find stock of CT05-3050-G1?
You can fill out our help required form which you can use to request a quote for CT05-3050-G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.