CT MAX 800 SELV Transformers by ABB Group

CURRENT TRANSFORMER 800A 50-60HZ

Status: Unknown
Series: CT MAX SELV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.28

Distributor Stock
Logo for Farnell
Farnell
from US$35.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.32
-
Buy Now
Logo for element14
element14
from US$42.70
-
Buy Now

Specifications

Input Current 800A
Turns Ratio -
Frequency Min 50Hz
Frequency Max 60Hz
Transformer Mounting DIN Rail
Product Range CT MAX SELV Series

Alternative Descriptions

Current Transformer, 800A, 50-60Hz | Newark Electronics
CURRENT TRANSFORMER, 800A, 50-60HZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CT MAX 800 SELV?

Additional datasheets, footprints and schematics for CT MAX 800 SELV are listed on our Part Details page. You can also find images and similar parts to CT MAX 800 SELV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CT MAX 800 SELV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT MAX 800 SELV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CT MAX 800 SELV fall under?

The CT MAX 800 SELV is listed under Electronic & Electrical Components > Transformers > Current Transformers.

Can I view similar or alternative parts?

You can view similar parts to CT MAX 800 SELV when available in the Current Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CT MAX 800 SELV you can contact the distributor directly for product support, shipping queries etc.

Is the CT MAX 800 SELV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CT MAX 800 SELV have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CT MAX 800 SELV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CT MAX 800 SELV often in real-time on the comparison pages.

What if I can't find stock of CT MAX 800 SELV?

You can fill out our help required form which you can use to request a quote for CT MAX 800 SELV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay