Status: | Unknown |
---|---|
Series: | CT MAX Series |
RoHS: | Unknown |
No distributors results available
Input Current | 300A |
---|---|
Turns Ratio | - |
Frequency Min | 50Hz |
Frequency Max | 60Hz |
Transformer Mounting | DIN Rail |
Product Range | CT MAX Series |
Where can I find additional details, specifications and documents for a CT MAX 300?
Additional datasheets, footprints and schematics for CT MAX 300 are listed on our Part Details page. You can also find images and similar parts to CT MAX 300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT MAX 300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT MAX 300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT MAX 300 fall under?
The CT MAX 300 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT MAX 300 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT MAX 300 you can contact the distributor directly for product support, shipping queries etc.
Is the CT MAX 300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT MAX 300 have stock available?
There is no stock from authorised distributors for CT MAX 300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT MAX 300 often in real-time on the comparison pages.
What if I can't find stock of CT MAX 300?
You can fill out our help required form which you can use to request a quote for CT MAX 300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.