Status: | Unknown |
---|---|
Series: | CT-94 Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 18Turns |
Potentiometer Mounting | Through Hole |
Product Range | CT-94 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CT-94EW102?
Additional datasheets, footprints and schematics for CT-94EW102 are listed on our Part Details page. You can also find images and similar parts to CT-94EW102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-94EW102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-94EW102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-94EW102 fall under?
The CT-94EW102 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CT-94EW102 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-94EW102 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-94EW102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT-94EW102 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CT-94EW102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-94EW102 often in real-time on the comparison pages.
What if I can't find stock of CT-94EW102?
You can fill out our help required form which you can use to request a quote for CT-94EW102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.