Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 7U |
---|---|
Rack HP Width | - |
External Depth - Metric | 315mm |
External Height - Metric | 428mm |
External Width - Metric | 385mm |
External Depth - Imperial | 12.4" |
External Height - Imperial | 16.85" |
External Width - Imperial | 15.18" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Grey |
Cabinet Style | Wall Mount |
19 Inch Wall Cabinet, Camrack Sx, Flat Packed, 7U, Grey, 428 Mm, 385 Mm, 315 Mm Rohs Compliant: Yes |Camdenboss CSX073211 | Newark Electronics |
ENCLOSURE, 19", CAMRACK SX, 7U, RED | Farnell |
Where can I find additional details, specifications and documents for a CSX073211?
Additional datasheets, footprints and schematics for CSX073211 are listed on our Part Details page. You can also find images and similar parts to CSX073211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSX073211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSX073211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSX073211 fall under?
The CSX073211 is listed under Electrical & Lighting > Enclosures Racks & Accessories > 10" / 19" Cabinet Racks.
Can I view similar or alternative parts?
You can view similar parts to CSX073211 when available in the 10" / 19" Cabinet Racks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSX073211 you can contact the distributor directly for product support, shipping queries etc.
Is the CSX073211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSX073211 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CSX073211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSX073211 often in real-time on the comparison pages.
What if I can't find stock of CSX073211?
You can fill out our help required form which you can use to request a quote for CSX073211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.