Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$126.85
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$101.19
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$120.00
|
54
in stock
|
Buy Now | |
Schukat Electronic
from US$90.60
|
10
in stock
|
Buy Now | |
RS Americas
from US$78.41
|
2
in stock
|
Buy Now | |
TTI Europe
from US$122.49
|
-
|
Buy Now | |
Sager
from US$105.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL047HD4.3 |
---|
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl047Hd4.3 |Sensata/crydom CSW2490 | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/90A 3-32VDC | Rapid Electronics |
Solid State Relay Z-Vers. 280V 90A Hocke | Schukat Electronic |
Relay, SSR, Zero-Switching, 90A, Ctrl-V 3-32DC, Vol-Rtg 24-280AC, Pnl-Mnt | Sensata - Crydom CSW2490 | RS Americas |
SSR PM IP00 280VAC/90A 3-32VDC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 280Vac /90A,3-32Vdc,ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CSW2490?
Additional datasheets, footprints and schematics for CSW2490 are listed on our Part Details page. You can also find images and similar parts to CSW2490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSW2490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSW2490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSW2490 fall under?
The CSW2490 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CSW2490 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSW2490 you can contact the distributor directly for product support, shipping queries etc.
Is the CSW2490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSW2490 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Schukat Electronic and RS Americas have stock available or on a lead time for CSW2490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSW2490 often in real-time on the comparison pages.
What if I can't find stock of CSW2490?
You can fill out our help required form which you can use to request a quote for CSW2490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.