CSW2425K Switches, Relays & Solenoids by Crydom

SOLID STATE RELAY 25A 3-32VDC PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.69

Distributor Stock
Logo for RS
RS
from US$54.66
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$90.47
-
Buy Now
Logo for element14
element14
from US$69.06
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$56.76
-
Buy Now
Logo for Sager
Sager
from US$56.54
-
Buy Now
Logo for Farnell
Farnell
from US$38.69
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

SSR Panel Mt Zero Cross | RS
Ssr Relay, Panel Mount, Ip00, 280Vac/25A, 3-32Vdc |Sensata/crydom CSW2425K | Newark Electronics
SSR PM IP00 280VAC/25A 3-32VDC | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager
SOLID STATE RELAY, 25A, 3-32VDC, PANEL | Farnell
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSW2425K?

Additional datasheets, footprints and schematics for CSW2425K are listed on our Part Details page. You can also find images and similar parts to CSW2425K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSW2425K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSW2425K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSW2425K fall under?

The CSW2425K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to CSW2425K when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSW2425K you can contact the distributor directly for product support, shipping queries etc.

Is the CSW2425K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSW2425K have stock available?

Authorised distributors including RS, Newark Electronics, element14, TTI Europe and Sager have stock available or on a lead time for CSW2425K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSW2425K often in real-time on the comparison pages.

What if I can't find stock of CSW2425K?

You can fill out our help required form which you can use to request a quote for CSW2425K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay