CSTLS50M0X51-B0 Crystals & Oscillators by Murata

RESONATOR THD 50MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 50MHz
Oscillator Mounting Through Hole
No. of Pins 2 Pin
Resonant Impedance -
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.2%
Operating Temperature Min -20°C
Operating Temperature Max 80°C
SVHC Lead titanium zirconium oxide (15-Jan-2018)

Alternative Descriptions

CSTLS 50 MHz 2.5 X 2 mm Built-in Capacitor Through Hole Resonator | Future Electronics
Ceramic Resonator 50MHz 5pF 3-Pin SIP Bulk | Avnet America
RESONATOR, THD, 50MHZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSTLS50M0X51-B0?

Additional datasheets, footprints and schematics for CSTLS50M0X51-B0 are listed on our Part Details page. You can also find images and similar parts to CSTLS50M0X51-B0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSTLS50M0X51-B0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTLS50M0X51-B0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSTLS50M0X51-B0 fall under?

The CSTLS50M0X51-B0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to CSTLS50M0X51-B0 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSTLS50M0X51-B0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSTLS50M0X51-B0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSTLS50M0X51-B0 have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for CSTLS50M0X51-B0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSTLS50M0X51-B0 often in real-time on the comparison pages.

What if I can't find stock of CSTLS50M0X51-B0?

You can fill out our help required form which you can use to request a quote for CSTLS50M0X51-B0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay