Status: | Unknown |
---|---|
Series: | CERALOCK CSTLS Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,435
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,539
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,435
in stock
|
Buy Now | |
element14
from US$0.09
|
1,435
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 4MHz |
---|---|
Oscillator Mounting | Through Hole |
No. of Pins | 3 Pin |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | CERALOCK CSTLS Series |
Frequency Stability | ± 0.2% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
CSTLS 4,00MHZ THT -20/+80C 47pF | Rutronik |
Resonator: ceramic | Transfer Multisort Elektronik |
Leaded Resonator | Newark Electronics |
4MHz Built in Capacitor 47pF 0.2% 30 Ohms -20C 80C Ceramic Resonator | Future Electronics |
Ceramic Resonator 4MHz 47pF 3-Pin SIP Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a CSTLS4M00G56-A0?
Additional datasheets, footprints and schematics for CSTLS4M00G56-A0 are listed on our Part Details page. You can also find images and similar parts to CSTLS4M00G56-A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSTLS4M00G56-A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTLS4M00G56-A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSTLS4M00G56-A0 fall under?
The CSTLS4M00G56-A0 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to CSTLS4M00G56-A0 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSTLS4M00G56-A0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSTLS4M00G56-A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSTLS4M00G56-A0 have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSTLS4M00G56-A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSTLS4M00G56-A0 often in real-time on the comparison pages.
What if I can't find stock of CSTLS4M00G56-A0?
You can fill out our help required form which you can use to request a quote for CSTLS4M00G56-A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.