CSTLS24M0X53-B0 Murata Parts by Murata

LEADED RESONATOR

Status: Unknown
Series: CERALOCK CSTLS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
223
in stock
Buy Now
Logo for element14
element14
from US$0.21
223
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 24MHz
Oscillator Mounting Through Hole
No. of Pins 3 Pin
Resonant Impedance 50ohm
Frequency Tolerance ± 0.5%
Product Range CERALOCK CSTLS Series
Frequency Stability ± 0.2%
Operating Temperature Min -20°C
Operating Temperature Max 80°C
SVHC Lead titanium zirconium oxide (15-Jan-2019)

Alternative Descriptions

Leaded Resonator | Newark Electronics
CSTLS 24 MHz 2.5 X 2 mm Built-in Capacitor Through Hole Resonator | Future Electronics
Ceramic Resonator 24MHz 15pF 3-Pin SIP Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSTLS24M0X53-B0?

Additional datasheets, footprints and schematics for CSTLS24M0X53-B0 are listed on our Part Details page. You can also find images and similar parts to CSTLS24M0X53-B0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSTLS24M0X53-B0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTLS24M0X53-B0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSTLS24M0X53-B0 fall under?

The CSTLS24M0X53-B0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to CSTLS24M0X53-B0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSTLS24M0X53-B0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSTLS24M0X53-B0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSTLS24M0X53-B0 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CSTLS24M0X53-B0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSTLS24M0X53-B0 often in real-time on the comparison pages.

What if I can't find stock of CSTLS24M0X53-B0?

You can fill out our help required form which you can use to request a quote for CSTLS24M0X53-B0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay