Status: | Unknown |
---|---|
Series: | CERALOCK CSTLS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
887
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
5,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
887
in stock
|
Buy Now | |
element14
from US$0.20
|
887
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 20MHz |
---|---|
Oscillator Mounting | Through Hole |
No. of Pins | 3 Pin |
Resonant Impedance | 50ohm |
Frequency Tolerance | ± 0.5% |
Product Range | CERALOCK CSTLS Series |
Frequency Stability | ± 0.2% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Resonator: ceramic | Transfer Multisort Elektronik |
Leaded Resonator | Newark Electronics |
CSTLS 20MHZ THT -20/+80C 15pF | Rutronik |
Resonators | Future Electronics |
Ceramic Resonator 20MHz 15pF 3-Pin SIP Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a CSTLS20M0X53-A0?
Additional datasheets, footprints and schematics for CSTLS20M0X53-A0 are listed on our Part Details page. You can also find images and similar parts to CSTLS20M0X53-A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSTLS20M0X53-A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTLS20M0X53-A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSTLS20M0X53-A0 fall under?
The CSTLS20M0X53-A0 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to CSTLS20M0X53-A0 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSTLS20M0X53-A0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSTLS20M0X53-A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSTLS20M0X53-A0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for CSTLS20M0X53-A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSTLS20M0X53-A0 often in real-time on the comparison pages.
What if I can't find stock of CSTLS20M0X53-A0?
You can fill out our help required form which you can use to request a quote for CSTLS20M0X53-A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.