CSTCR6M00G55Z-R0 Murata Parts by Murata

SURFACE MOUNT RESONATOR

Status: Unknown
Series: CERALOCK CSTCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 6MHz
Oscillator Mounting SMD
No. of Pins 3 Pin
Resonant Impedance 50ohm
Frequency Tolerance ± 0.5%
Product Range CERALOCK CSTCR Series
Frequency Stability ± 0.3%
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC Lead titanium zirconium oxide (15-Jan-2019)

Alternative Descriptions

Resonator Ceramic 6MHz 39pF 3-Pin CSMD Emboss T/R | Avnet America
Surface Mount Resonator | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSTCR6M00G55Z-R0?

Additional datasheets, footprints and schematics for CSTCR6M00G55Z-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCR6M00G55Z-R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSTCR6M00G55Z-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCR6M00G55Z-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSTCR6M00G55Z-R0 fall under?

The CSTCR6M00G55Z-R0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to CSTCR6M00G55Z-R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCR6M00G55Z-R0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSTCR6M00G55Z-R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSTCR6M00G55Z-R0 have stock available?

Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CSTCR6M00G55Z-R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSTCR6M00G55Z-R0 often in real-time on the comparison pages.

What if I can't find stock of CSTCR6M00G55Z-R0?

You can fill out our help required form which you can use to request a quote for CSTCR6M00G55Z-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay