Status: | Unknown |
---|---|
Series: | CERALOCK CSTCR Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
475
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 5MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Resonant Impedance | 60ohm |
Frequency Tolerance | ± 0.5% |
Product Range | CERALOCK CSTCR Series |
Frequency Stability | ± 0.2% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
CS Series 5 MHz 0.5 % Surface Mount Ceramic Resonator | Future Electronics |
CSTCR 5MHZ 0,5% -20/+80°C 39pF | Rutronik |
Surface Mount Resonator | Newark Electronics |
Resonator Ceramic 5MHz 39pF 3-Pin CSMD Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a CSTCR5M00G55-R0?
Additional datasheets, footprints and schematics for CSTCR5M00G55-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCR5M00G55-R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSTCR5M00G55-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCR5M00G55-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSTCR5M00G55-R0 fall under?
The CSTCR5M00G55-R0 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to CSTCR5M00G55-R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCR5M00G55-R0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSTCR5M00G55-R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSTCR5M00G55-R0 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for CSTCR5M00G55-R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSTCR5M00G55-R0 often in real-time on the comparison pages.
What if I can't find stock of CSTCR5M00G55-R0?
You can fill out our help required form which you can use to request a quote for CSTCR5M00G55-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.