Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,658
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,794
in stock
|
Buy Now | |
RS
from US$0.18
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,658
in stock
|
Buy Now | |
element14
from US$0.14
|
2,658
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 4.91MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | 60ohm |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | ± 0.2% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Accuracy | ± 0.5% |
Capacitance Tolerance ± | ± 0.5% |
External Depth | 2mm |
External Length / Height | 1.15mm |
External Width | 4.5mm |
Lead Spacing | 1.5mm |
Operating Temperature Range | -20°C to +80°C |
Resonant Frequency | 4.91MHz |
Resonator Case | SMD |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
Voltage Rating | 6V |
CSTCR 4,91MHZ 0,5% -20+80C 15pF | Rutronik |
Resonator: ceramic | Transfer Multisort Elektronik |
Ceramic Resonator 4.91MHZ 15PF SMD | RS |
Resonator, Piezoelectric, 4.915Mhz, Smd | Newark Electronics |
RESONATOR, SMD, 4.91MHZ | element14 |
CSTCR Series 4.91 MHz 15 pF 2.5 x 2 mm Built-in Capacitor SMT Resonator | Future Electronics |
Ceramic Resonator 4.91MHz 15pF 3-Pin SMD Embossed T/R | Avnet America |
4.910MHZ .5% CHIP RESONATOR | TTI Europe |
Where can I find additional details, specifications and documents for a CSTCR4M91G53-R0?
Additional datasheets, footprints and schematics for CSTCR4M91G53-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCR4M91G53-R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSTCR4M91G53-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCR4M91G53-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSTCR4M91G53-R0 fall under?
The CSTCR4M91G53-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to CSTCR4M91G53-R0 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCR4M91G53-R0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSTCR4M91G53-R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSTCR4M91G53-R0 have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for CSTCR4M91G53-R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSTCR4M91G53-R0 often in real-time on the comparison pages.
What if I can't find stock of CSTCR4M91G53-R0?
You can fill out our help required form which you can use to request a quote for CSTCR4M91G53-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.