Status: | Unknown |
---|---|
Series: | CERALOCK CSTCR Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
162,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
28,307
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
3,256
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,640
in stock
|
Buy Now | |
element14
from US$0.13
|
2,640
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,640
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 4MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Resonant Impedance | 60ohm |
Frequency Tolerance | ± 0.5% |
Product Range | CERALOCK CSTCR Series |
Frequency Stability | ± 0.2% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
CSTCR 4MHZ 0,5% -20/+80°C 39pF | Rutronik |
Resonator: ceramic | Transfer Multisort Elektronik |
SMT ceramic resonator 4.0MHz | RS |
Surface Mount Resonator | Newark Electronics |
CSTCR Series 4 MHz 39 PF â–’ 0.5 % 4.5 X 2 mm Built-in Capacitor SMT Resonator | Future Electronics |
Ceramic Resonator 4MHz 39pF 3-Pin SMD Embossed T/R | Avnet America |
4.000MHZ .5% CHIP RESONATOR | TTI Europe |
Where can I find additional details, specifications and documents for a CSTCR4M00G55-R0?
Additional datasheets, footprints and schematics for CSTCR4M00G55-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCR4M00G55-R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSTCR4M00G55-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCR4M00G55-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSTCR4M00G55-R0 fall under?
The CSTCR4M00G55-R0 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to CSTCR4M00G55-R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCR4M00G55-R0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSTCR4M00G55-R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSTCR4M00G55-R0 have stock available?
Authorised distributors including Rutronik, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for CSTCR4M00G55-R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSTCR4M00G55-R0 often in real-time on the comparison pages.
What if I can't find stock of CSTCR4M00G55-R0?
You can fill out our help required form which you can use to request a quote for CSTCR4M00G55-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.