Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 8MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | ± 0.3% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2018) |
Accuracy | ± 0.5% |
Capacitance Tolerance ± | ± 0.5% |
External Depth | 3mm |
External Length / Height | 1.55mm |
External Width | 7.2mm |
Height | 1.55mm |
Lead Spacing | 2.5mm |
Operating Temperature Range | -20°C to +80°C |
Resonant Frequency | 8MHz |
Resonator Case | SMD |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
Voltage Rating | 6V |
CSTCC OBSOLETE LTB:30Sept2022 | Rutronik |
RESONATOR, SMD, 8.0MHZ | Farnell |
Resonator, Piezoelectric, 8Mhz, Smd | Newark Electronics |
SMD 37.2 CMOS 0.5% -20+80% | Avnet Abacus |
Where can I find additional details, specifications and documents for a CSTCC8M00G53-R0?
Additional datasheets, footprints and schematics for CSTCC8M00G53-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCC8M00G53-R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSTCC8M00G53-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCC8M00G53-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSTCC8M00G53-R0 fall under?
The CSTCC8M00G53-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to CSTCC8M00G53-R0 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCC8M00G53-R0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSTCC8M00G53-R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSTCC8M00G53-R0 have stock available?
Authorised distributors including Rutronik, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CSTCC8M00G53-R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSTCC8M00G53-R0 often in real-time on the comparison pages.
What if I can't find stock of CSTCC8M00G53-R0?
You can fill out our help required form which you can use to request a quote for CSTCC8M00G53-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.