CSTCC3M68G53-R0 Crystals & Oscillators by Murata

RESONATOR SMD 3.68MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.20
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 3.686MHz
Oscillator Mounting SMD
No. of Pins 3 Pin, 3Pins
Resonant Impedance 50ohm
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.3%
Operating Temperature Min -20°C
Operating Temperature Max 80°C
SVHC Lead titanium zirconium oxide (15-Jan-2018)
Accuracy ± 0.5%
Capacitance Tolerance ± ± 0.5%
External Depth 3mm
External Length / Height 1.55mm
External Width 7.2mm
Height 1.55mm
Lead Spacing 2.5mm
Operating Temperature Range -20°C to +80°C
Resonant Frequency 3.68MHz
Resonator Case SMD
Tolerance + 0.5%
Tolerance - 0.5%
Voltage Rating 6V

Alternative Descriptions

CSTCC OBSOLETE LTB:30Sept2022 | Rutronik
RESONATOR, SMD, 3.68MHZ | Farnell
Ceramic Resonator 3.68MHz 15pF 3-Pin SMD Embossed T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSTCC3M68G53-R0?

Additional datasheets, footprints and schematics for CSTCC3M68G53-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCC3M68G53-R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSTCC3M68G53-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCC3M68G53-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSTCC3M68G53-R0 fall under?

The CSTCC3M68G53-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to CSTCC3M68G53-R0 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCC3M68G53-R0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSTCC3M68G53-R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSTCC3M68G53-R0 have stock available?

Authorised distributors including Rutronik, element14, Farnell and Avnet Abacus have stock available or on a lead time for CSTCC3M68G53-R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSTCC3M68G53-R0 often in real-time on the comparison pages.

What if I can't find stock of CSTCC3M68G53-R0?

You can fill out our help required form which you can use to request a quote for CSTCC3M68G53-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay